The TPS61085 is a high-frequency, high-efficiency DC-DC step-up converter with an integrated 2.0-A, 0.13-Ω power switch, capable of delivering an output voltage up to 18.5 V. It operates with a 2.3-V to 6-V input range and offers selectable switching frequencies of 650 kHz or 1.2 MHz. The device is available in an 8-pin TSSOP package measuring 6.4 mm × 3 mm × 1.2 mm and has an operating junction temperature range of -40°C to 85°C for the PWG4 variant, which is representative of the series. It includes adjustable soft-start, thermal shutdown, and undervoltage lockout features.
18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode 8-TSSOP -40 to 85
"Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173"", 4.40mm Width)"
IC REG BOOST ADJ 2A 8TSSOP
IC REG BOOST ADJ 2A 8TSSOP
Boost Switching Regulator IC Positive Adjustable 2.8V 1 Output 2A (Switch) 8-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61085PWRG4 | TPS61085PWRG4-ND | TPS61085PWRG4 | TPS61085PWRG4 | TPS61085PWRG4 |
| Product Name | TPS61085 18.5V, 2A, 650kHz / 1.2MHz Step-Up DC-DC Converter w/ Forced PWM Mode | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSSOP,TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Frequency Synchronization | ||||
| Output Voltage | 2.8 to 18.5 volts | 2.8 to 18.5 volts | 2.8 volts | 2.8 to 18.5 volts |