The TPS61258 is a 3.5-MHz high-efficiency step-up converter designed for battery-powered portable applications, offering a fixed 5.0-V output with up to 800 mA load current at 4.5-V input and 1000 mA at 5.0-V output. It operates from a 2.3-V to 5.5-V input range, features a 37-μA quiescent current in normal operation, and reduces to 21 μA in standby mode. The device uses a 9-pin DSBGA package with a body size of 1.206 mm × 1.306 mm and supports a thermal operating range of -40°C to 125°C. It requires only three external surface-mount components and achieves a total solution size under 25 mm².
3.5-MHz high Efficiency Step-Up Converter In Chip Scale Package. 4.5V output voltage 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112265-TPS61258YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.3A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Up
Maximum Input Voltage: 4.35V
Nominal Output Voltage (Min/Fixed): 4.5V
Minimum Input Voltage: 2.65V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 4.5V 3.9A 9DSBGA
IC REG BOOST 4.5V 3.9A 9DSBGA
Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 3.9A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 4.5V 3.9A 9DSBGA
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61258YFFR | 1112265-TPS61258YFFR | 296-36819-2-ND | TPS61258YFFR | TPS61258YFFR | TPS61258YFFR | TPS61258YFFR |
| Product Name | TPS61258 3.5-MHz high Efficiency Step-Up Converter In Chip Scale Package. 4.5V output voltage | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61258YFFR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 to ? volts | 4.5 volts |