Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1272813-TPS62007QDGS
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62007-Q1
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): BP5232A33; BP5233A33; BP5234A33;
Introduction Date: October 09, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK 3.3V 600MA 10VSSOP
IC REG BUCK 3.3V 600MA 10VSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62007QDGSRQ1 | 1272813-TPS62007QDGSRQ1 | 296-27188-1-ND | TPS62007QDGSRQ1 | TPS62007QDGSRQ1 | TPS62007QDGSRQ1 |
| Product Name | TPS62007-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62007QDGSRQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VSSOP | SSOP; Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |