Texas Instruments TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62042DGQ

Description
1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62042DGQ - Texas Instruments
Dallas, TX, United States
TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62042DGQ
TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62042DGQ
1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27022-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27022-5-ND
Voltage Regulators - DC DC Switching Regulators 296-27022-5-ND
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62042DGQ - 1272825-TPS62042DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62042DGQ
1272825-TPS62042DGQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62042DGQ 1272825-TPS62042DGQ
Manufacturer: Texas Instruments Win Source Part Number: 1272825-TPS62042DGQ Packaging: Tube Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Supplier Device Package: 10-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TPS62042 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Switching Frequency: 1.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1272825-TPS62042DGQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62042
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Switching Frequency: 1.25MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62042DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62042DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62042DGQ
IC REG BUCK 1.5V 1.2A 10HVSSOP

IC REG BUCK 1.5V 1.2A 10HVSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62042DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62042DGQ
Voltage Regulators - DC DC Switching Regulators TPS62042DGQ
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62042DGQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62042DGQ
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62042DGQ
IC REG BUCK 1.5V 1.2A 10MSOP

IC REG BUCK 1.5V 1.2A 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62042DGQ 296-27022-5-ND 1272825-TPS62042DGQ TPS62042DGQ TPS62042DGQ TPS62042DGQ
Product Name TPS62042 1.5-V Output, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62042DGQ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,VSON Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP Exposed Pad Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data