Texas Instruments TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DGQRG4

Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62040DGQRG4 - Texas Instruments
Dallas, TX, United States
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62040DGQRG4
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DGQRG4
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62040DGQRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62040DGQRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62040DGQRG4-ND
"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62040DGQRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62040DGQRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62040DGQRG4
IC REG BUCK ADJ 1.2A 10MSOP

IC REG BUCK ADJ 1.2A 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62040DGQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62040DGQRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62040DGQRG4
IC REG BUCK ADJ 1.2A 10HVSSOP

IC REG BUCK ADJ 1.2A 10HVSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62040DGQRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62040DGQRG4
Voltage Regulators - DC DC Switching Regulators TPS62040DGQRG4
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62040DGQRG4 TPS62040DGQRG4-ND TPS62040DGQRG4 TPS62040DGQRG4 TPS62040DGQRG4
Product Name TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 to 6 volts 0.7000 volts 0.7000 to 6 volts
Unlock Full Specs
to access all available technical data