Manufacturer: Texas Instruments
Win Source Part Number: 798023-TPS61045ADRBT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: Up to 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Family Name: TPS61045
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SON (3x3)
Output Voltage MAX: 28V
Input Voltage MIN: 1.8V
Voltage Input MAX: 6V
Introduction Date: November 03, 2010
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
IC REG BOOST ADJ 300MA 8SON
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 300mA (Switch) 8-VDFN Exposed Pad
IC REG BOOST ADJ 300MA 8SON
Switching Voltage Regulators FERT of RTPS61045A0
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 798023-TPS61045ADRBT | 296-TPS61045ADRBTCT-ND | TPS61045ADRBT | TPS61045ADRBT | TPS61045ADRBT | TPS61045ADRBT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61045ADRBT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 volts | 1.8 to 28 volts | 1.8 volts | 1.8 to 28 volts |