Win Source Part Number: 1101002-TPS610997YFF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 800mA (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 6-UFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS610997YFFTDKR
Base Product Number: TPS610997
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 5V 800MA 6DSBGA
Switching Voltage Regulators 0.7Vin Synchronous Boost Converter with 800 nA Ultra-Low Quiescent Current 6-DSBGA -40 to 85
IC REG BOOST 5V 800MA 6DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1101002-TPS610997YFFT | 296-TPS610997YFFTCT-ND | TPS610997YFFT | TPS610997YFFT | TPS610997YFFT | TPS610997YFFT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |