Texas Instruments TPS61220 Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current TPS61220DCKT

Description
Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61220 Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current - TPS61220DCKT - Texas Instruments
Dallas, TX, United States
TPS61220 Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current
TPS61220DCKT
TPS61220 Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current TPS61220DCKT
Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current 6-SC70 -40 to 85

Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current 6-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61220DCKT - 034294-TPS61220DCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61220DCKT
034294-TPS61220DCKT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61220DCKT 034294-TPS61220DCKT
Manufacturer: Texas Instruments Win Source Part Number: 034294-TPS61220DCKT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: Up to 2MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 200mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SC-70-6 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 6 V Minimum Input Voltage: 0.7V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034294-TPS61220DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: Up to 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 200mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 6 V
Minimum Input Voltage: 0.7V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24170-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24170-6-ND
Voltage Regulators - DC DC Switching Regulators 296-24170-6-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24170-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24170-2-ND
Voltage Regulators - DC DC Switching Regulators 296-24170-2-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-24170-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-24170-1-ND
Voltage Regulators - DC DC Switching Regulators 296-24170-1-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61220DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61220DCKT
Voltage Regulators - DC DC Switching Regulators TPS61220DCKT
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 200mA (Switch) 6-TSSOP, SC-88, SOT-363

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61220DCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61220DCKT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61220DCKT
IC REG BOOST ADJ 200MA SC70-6

IC REG BOOST ADJ 200MA SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61220DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61220DCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61220DCKT
IC REG BOOST ADJ 200MA SC70-6

IC REG BOOST ADJ 200MA SC70-6

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61220DCKT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS61220DCKT
Voltage Regulators - DC DC Switching Regulators TPS61220DCKT
IC REG BOOST ADJ 200MA SC70-6

IC REG BOOST ADJ 200MA SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61220DCKT 034294-TPS61220DCKT 296-24170-6-ND TPS61220DCKT TPS61220DCKT TPS61220DCKT TPS61220DCKT
Product Name TPS61220 Low Input Voltage, 0.7V Boost Converter with 5.5?A Quiescent Current PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61220DCKT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost Boost
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SC70 SC-70; Other; SC-70-6 Other; 6-TSSOP, SC-88, SOT-363 SSOP; Other; 6-TSSOP, SC-88, SOT-363 SSOP SC-70; Other; 6-TSSOP, SC-88, SOT-363
Special Features Enable,Light Load Efficiency Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 to 5.5 volts 1.8 volts 1.8 to 6 volts 1.8 to 6 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data