Tiny Low Input Voltage Boost Converter with 3.3 Output Voltage 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798044-TPS61261DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: TPS61261
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (2x2)
Input Voltage MIN: 0.8V
Voltage Input MAX: 4V
Alternative Parts (Cross-Reference): TPS61261DRVR;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
IC REG BOOST 3.3V 100MA 6WSON
IC REG BOOST 3.3V 100MA 6SON
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 6-WDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61261DRVT | 798044-TPS61261DRVT | 296-TPS61261DRVTTR-ND | TPS61261DRVT | TPS61261DRVT | TPS61261DRVT |
| Product Name | TPS61261 Tiny Low Input Voltage Boost Converter with 3.3 Output Voltage | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61261DRVT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts |