Win Source Part Number: 1249728-TPS61288RQQR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 15A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 500kHz
Voltage - Output (Max): 18V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 11-VFQFN
Supplier Device Package: 11-VQFN-HR (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS61288RQQRTR,2
Base Product Number: TPS61288
Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 11-VFQFN
Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 11-VFQFN
18V, 15A SYNCH BOOST CONVERTER
IC REG BOOST ADJ 15A 11VQFN
Boost Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 11-VFQFN
18V, 15A SYNCH BOOST CONVERTER
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249728-TPS61288RQQR | 296-TPS61288RQQRDKR-ND | TPS61288RQQR | TPS61288RQQR | TPS61288RQQR | TPS61288RQQR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel | Other; 11-PowerVFQFN | Other; 11-VFQFN | Other; 11-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |