The TPS61260 is a synchronous boost converter designed for low-input-voltage applications, such as single-cell alkaline or coin cell batteries, providing up to 100 mA output current at 3.3 V with efficiency up to 95%. It supports fixed and adjustable output voltages from 1.8 V to 4.0 V and features programmable average output current from 10 mA to 100 mA. Operated at a quasi-fixed frequency of 2.5 MHz, it includes Power Save Mode for improved efficiency at light loads and a quiescent current of 29 µA. The device is packaged in a 2.00 mm × 2.00 mm, 6-pin WSON with an exposed thermal pad for proper heat dissipation. It operates from -40 °C to 85 °C and includes output overvoltage protection, undervoltage lockout, and load disconnection during shutdown.
Tiny Low Input Voltage Boost Converter with Adjustable Output Voltage 6-SON -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA 6-WDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 798043-TPS61260DRVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 100mA
Family Name: TPS61260
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-SON (2x2)
Output Voltage MAX: 4V
Input Voltage MIN: 0.8V
Voltage Input MAX: 4V
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 100mA 6-WDFN Exposed Pad
IC REG BOOST ADJ 100MA 6SON
IC REG BOOST ADJ 100MA 6WSON
IC REG BOOST ADJ 100MA 6SON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61260DRVT | 296-TPS61260DRVTTR-ND | 798043-TPS61260DRVT | TPS61260DRVT | TPS61260DRVT | TPS61260DRVT | TPS61260DRVT |
| Product Name | TPS61260 Tiny Low Input Voltage Boost Converter with Adjustable Output Voltage | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61260DRVT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost; Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 to 4 volts | 1.8 to 4 volts | 1.8 volts | 1.8 to 4 volts | 1.8 volts | 1.8 volts |