Win Source Part Number: 978690-TPS612532AYFF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3.8MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 9-UFBGA, DSBGA
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS612532AYFFRTR
Base Product Number: TPS612532
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 9-UFBGA, DSBGA
3.8-MHZ, 5-V / 4-A BOOST IN 1.2-
IC REG BOOST 5V 4A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 4A (Switch) 9-UFBGA, DSBGA
3.8-MHZ, 5-V / 4-A BOOST IN 1.2
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 978690-TPS612532AYFFR | 296-TPS612532AYFFRTR-ND | TPS612532AYFFR | TPS612532AYFFR | TPS612532AYFFR | TPS612532AYFFR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-UFBGA, DSBGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 3800 kHz | 3800 kHz | 3800 kHz | 3800 kHz | 3800 kHz | 3800 kHz |