Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 3V 800MA 6DSBGA
Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA (Switch) 6-UFBGA, DSBGA
IC REG BOOST 3V 800MA 6DSBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47105-1-ND | TPS610993YFFT | TPS610993YFFT | TPS610993YFFT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFBGA, DSBGA | Other; 6-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3 volts | 3 to ? volts | 3 volts |