Texas Instruments TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62020DGQ

Description
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62020DGQ - Texas Instruments
Dallas, TX, United States
TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62020DGQ
TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62020DGQ
Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-34632-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-34632-5-ND
Voltage Regulators - DC DC Switching Regulators 296-34632-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQ - 1272815-TPS62020DGQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQ
1272815-TPS62020DGQ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQ 1272815-TPS62020DGQ
Manufacturer: Texas Instruments Win Source Part Number: 1272815-TPS62020DGQ Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Supplier Device Package: 10-MSOP-PowerPad Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 6V Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TPS62020 Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 0.7V Switching Frequency: 1.25MHz Voltage - Input (Minimum): 2.5V Voltage - Input (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1272815-TPS62020DGQ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62020
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.7V
Switching Frequency: 1.25MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62020DGQ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62020DGQ
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62020DGQ
IC REG BUCK ADJ 600MA 10MSOP

IC REG BUCK ADJ 600MA 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62020DGQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62020DGQ
Voltage Regulators - DC DC Switching Regulators TPS62020DGQ
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62020DGQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62020DGQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62020DGQ
IC REG BUCK ADJ 600MA 10HVSSOP

IC REG BUCK ADJ 600MA 10HVSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62020DGQ 296-34632-5-ND 1272815-TPS62020DGQ TPS62020DGQ TPS62020DGQ TPS62020DGQ
Product Name TPS62020 Adjustable, 600-mA, 95% Efficient Step-Down Converter, 18uA, MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62020DGQ PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP Exposed Pad Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 to 6 volts 6 volts 0.7000 to 6 volts 0.7000 volts
Unlock Full Specs
to access all available technical data