Texas Instruments TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62003DGSRG4

Description
1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62003DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62003DGSRG4
TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62003DGSRG4
1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62003DGSRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62003DGSRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62003DGSRG4-ND
"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62003DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62003DGSRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62003DGSRG4
IC REG BUCK 1.2V 600MA 10VSSOP

IC REG BUCK 1.2V 600MA 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62003DGSRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62003DGSRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62003DGSRG4
IC REG BUCK 1.2V 600MA 10VSSOP

IC REG BUCK 1.2V 600MA 10VSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62003DGSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62003DGSRG4
Voltage Regulators - DC DC Switching Regulators TPS62003DGSRG4
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62003DGSRG4 TPS62003DGSRG4-ND TPS62003DGSRG4 TPS62003DGSRG4 TPS62003DGSRG4
Product Name TPS62003 1.2-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22670MRX-ADJ/J7002408 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22676TJE-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
IOUT 3 amps
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX - 082596-LM1770SMFX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
View Details