Texas Instruments TPS62004 1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62004DGSRG4

Description
1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Description
1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62004 is a synchronous step-down DC-DC converter with a fixed 1.5-V output voltage, designed for low-power applications powered by single-cell Li-ion or multi-cell NiCd/NiMH/alkaline batteries. It operates from a 2-V to 5.5-V input range and delivers up to 600 mA of output current with efficiency exceeding 95%. The device features a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm, a quiescent current of 50 μA (typical), and supports power save mode with PFM/PWM transition for wide load range efficiency. It includes internal soft start, 100% duty cycle for low dropout, and synchronization to an external clock up to 1 MHz. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62004 is a synchronous step-down DC-DC converter with a fixed 1.5-V output voltage, designed for low-power applications powered by single-cell Li-ion or multi-cell NiCd/NiMH/alkaline batteries. It operates from a 2-V to 5.5-V input range and delivers up to 600 mA of output current with efficiency exceeding 95%. The device features a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm, a quiescent current of 50 μA (typical), and supports power save mode with PFM/PWM transition for wide load range efficiency. It includes internal soft start, 100% duty cycle for low dropout, and synchronization to an external clock up to 1 MHz. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62004 1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62004DGSRG4 - Texas Instruments
Dallas, TX, United States
TPS62004 1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62004DGSRG4
TPS62004 1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62004DGSRG4
1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62004DGSRG4 - 055703-TPS62004DGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62004DGSRG4
055703-TPS62004DGSRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62004DGSRG4 055703-TPS62004DGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 055703-TPS62004DGSRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055703-TPS62004DGSRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62004DGSRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62004DGSRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62004DGSRG4-ND
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62004DGSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62004DGSRG4
Voltage Regulators - DC DC Switching Regulators TPS62004DGSRG4
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62004DGSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62004DGSRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62004DGSRG4
IC REG BUCK 1.5V 600MA 10VSSOP

IC REG BUCK 1.5V 600MA 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62004DGSRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62004DGSRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62004DGSRG4
IC REG BUCK 1.5V 600MA 10VSSOP

IC REG BUCK 1.5V 600MA 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62004DGSRG4 055703-TPS62004DGSRG4 TPS62004DGSRG4-ND TPS62004DGSRG4 TPS62004DGSRG4 TPS62004DGSRG4
Product Name TPS62004 1.5-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62004DGSRG4 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP SSOP; Other; 10-VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data