Texas Instruments TPS61090 2A Switch, 96% Efficient Boost Converter TPS61090RSARG4

Description
2A Switch, 96% Efficient Boost Converter 16-QFN -40 to 85
Request a Quote Datasheet
Description
2A Switch, 96% Efficient Boost Converter 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61090 2A Switch, 96% Efficient Boost Converter - TPS61090RSARG4 - Texas Instruments
Dallas, TX, United States
TPS61090 2A Switch, 96% Efficient Boost Converter
TPS61090RSARG4
TPS61090 2A Switch, 96% Efficient Boost Converter TPS61090RSARG4
2A Switch, 96% Efficient Boost Converter 16-QFN -40 to 85

2A Switch, 96% Efficient Boost Converter 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61090RSARG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61090RSARG4-ND
Voltage Regulators - DC DC Switching Regulators TPS61090RSARG4-ND
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61090RSARG4 - 1272770-TPS61090RSARG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61090RSARG4
1272770-TPS61090RSARG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61090RSARG4 1272770-TPS61090RSARG4
Manufacturer: Texas Instruments Win Source Part Number: 1272770-TPS61090RSAR G4 Packaging: Tape and Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Synchronous Rectifier: Yes Output Current: 2A (Switch) Categories: Integrated Circuits Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5.5V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: TPS61090 Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.8V Switching Frequency: 600kHz Voltage - Input (Minimum): 1.8V Voltage - Input (Maximum): 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272770-TPS61090RSARG4
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TPS61090
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.8V
Switching Frequency: 600kHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 5.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61090RSARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61090RSARG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61090RSARG4
IC REG BOOST ADJ 2A 16QFN

IC REG BOOST ADJ 2A 16QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61090RSARG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61090RSARG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61090RSARG4
IC REG BOOST ADJUSTABLE 2A 16QFN

IC REG BOOST ADJUSTABLE 2A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61090RSARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61090RSARG4
Voltage Regulators - DC DC Switching Regulators TPS61090RSARG4
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VQFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A (Switch) 16-VQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61090RSARG4 TPS61090RSARG4-ND 1272770-TPS61090RSARG4 TPS61090RSARG4 TPS61090RSARG4 TPS61090RSARG4
Product Name TPS61090 2A Switch, 96% Efficient Boost Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61090RSARG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data