3-A High Voltage Boost Converter with Soft-start and Programmable Switching Frequency 14-HTSSOP -40 to 85
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Manufacturer: Texas Instruments
Win Source Part Number: 1272785-TPS61175PWP
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Output Current: 3A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 14-HTSSOP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 38V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: TPS61175
Manufacturer Pack Quantity: 90
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 2.9V
Switching Frequency: 200kHz ~ 2.2MHz
Voltage - Input (Minimum): 2.9V
Voltage - Input (Maximum): 18V
Texas Instruments TPS61175PWP
Texas Instruments TPS61175PWP
Texas Instruments TPS61175PWP
IC REG MULTI CONFG ADJ 14HTSSOP
IC REG MULTI CONFG ADJ 14HTSSOP
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61175PWP | 296-27016-5-ND | 1272785-TPS61175PWP | 9236756 | 7092435P | TPS61175PWP | TPS61175PWP | TPS61175PWP |
| Product Name | TPS61175 3-A High Voltage Boost Converter with Soft-start and Programmable Switching Frequency | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61175PWP | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost, Flyback, SEPIC | Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP Exposed Pad | SSOP; Other; Htssop | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | |||||||
| Output Voltage | 2.9 to 38 volts | 2.9 to 38 volts | 38 volts | 2.9 volts | 2.9 volts | 2.9 to 38 volts |