Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 900858-TPS61178RNWT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Package: 13-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS61178
Categories: Integrated Circuits (ICs)
Case / Package: 13-VQFN-HR (3x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-45481-6, 296-45481-2, 296-45481-1
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
IC REG BOOST ADJ 10A 13VQFN
IC REG BOOST ADJ 10A 13VQFN
Switching Voltage Regulators 20-V Integrated Sync Boost
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-45481-2-ND | 900858-TPS61178RNWT | TPS61178RNWT | TPS61178RNWT | TPS61178RNWT | TPS61178RNWT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61178RNWT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 13-PowerVFQFN | Other; 13-VQFN-HR (3x3.5) | Other; 13-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 volts |