TPS6128xA Low Voltage Front-end Power Management IC 16-DSBGA -40 to 85
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
TPS6128xA low voltage 3A front end power management IC 16-DSBGA -40 to 85 Product overview: TPS61281AYFFT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61281AYFFT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112274-TPS61281AYFF
Output Type: Programmable
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.475A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 3.15V, 3.35V
Minimum Input Voltage: 2.3V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 2300kHz Switching Freq-Max
Switching Voltage Regulators Low Volt Front-end Power Management IC
IC REG BOOST PROG 5A 16DSBGA
IC REG BOOST PROG 5A 16DSBGA
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 5A (Switch) 16-UFBGA, DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61281AYFFT | 296-TPS61281AYFFTCT-ND | 739-TPS61281AYFFT | 1112274-TPS61281AYFFT | TPS61281AYFFT | TPS61281AYFFT | TPS61281AYFFT | TPS61281AYFFT | TPS61281AYFFT |
| Product Name | TPS61281A TPS6128xA Low Voltage Front-end Power Management IC | Voltage Regulators - DC DC Switching Regulators | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61281AYFFT | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | ||||||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | |||||
| Special Features | Enable | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 2.85 to 4.4 volts | 2.85 to 4.4 volts | 4.4 volts | 3.15 to 3.35 volts | 2.85 volts | 2.85 to 4.4 volts | |||
| VIN | 2.3 to 4.85 volts | 2.3 to 4.85 volts | 4.85 volts | 2.3 to 4.85 volts |