Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS61256AYFFT

Description
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 296-48833-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48833-1-ND
Voltage Regulators - DC DC Switching Regulators 296-48833-1-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48833-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48833-6-ND
Voltage Regulators - DC DC Switching Regulators 296-48833-6-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-48833-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-48833-2-ND
Voltage Regulators - DC DC Switching Regulators 296-48833-2-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61256AYFFT - 900861-TPS61256AYFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61256AYFFT
900861-TPS61256AYFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61256AYFFT 900861-TPS61256AYFFT
Manufacturer: Texas Instruments Win Source Part Number: 900861-TPS61256AYFFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA Package: 9-UFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS61256 Categories: Integrated Circuits (ICs) Case / Package: 9-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48833-2, 296-48833-1, 296-48833-6, TPS61256AYFFT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900861-TPS61256AYFFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA
Package: 9-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS61256
Categories: Integrated Circuits (ICs)
Case / Package: 9-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48833-2, 296-48833-1, 296-48833-6, TPS61256AYFFT-ND

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61256AYFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61256AYFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61256AYFFT
IC REG BOOST 5V 2.9A 9DSBGA

IC REG BOOST 5V 2.9A 9DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61256AYFFT
Switching Voltage Regulators TPS61256AYFFT
Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging 9-DSBGA -40 to 85

Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging 9-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61256AYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61256AYFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61256AYFFT
IC REG BOOST 5V 2.9A 9DSBGA

IC REG BOOST 5V 2.9A 9DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS61256AYFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61256AYFFT
Voltage Regulators - DC DC Switching Regulators TPS61256AYFFT
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.9A (Switch) 9-UFBGA, DSBGA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-48833-1-ND 900861-TPS61256AYFFT TPS61256AYFFT TPS61256AYFFT TPS61256AYFFT TPS61256AYFFT
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61256AYFFT PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 9-UFBGA, DSBGA Other; 9-DSBGA Other; 9-UFBGA, DSBGA
Special Features Synchronous Rectification
Output Voltage 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers