18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034263-TPS61087DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 18.5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): TPS61087DRCRG4; TPS61087DSCR; TPS61087DSCT;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Regulator, Current-mode, 4.8A, 1500kHz Switching Freq-Max, PDSO10
IC REG BOOST ADJ 3.2A 10VSON
IC REG BOOST ADJ 3.2A 10VSON
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61087DRCT | 296-23426-2-ND | 034263-TPS61087DRCT | TPS61087DRCT | TPS61087DRCT | TPS61087DRCT | TPS61087DRCT |
| Product Name | TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61087DRCT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; VSON,WSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; VSON10 | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Power Good | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 to 18.5 volts | 3 to 18.5 volts | 3 volts | 3 volts | 3 to 18.5 volts |