IC REG BOOST ADJ 13VQFN
IC REG BOOST ADJ 13VQFN
IC REG BOOST ADJ 13VQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 13-PowerVFQFN
IC REG BOOST ADJUSTABLE 13VQFN
25-V, 4.5-A, BOOST CONVERTER WIT
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61376RYHRCT-ND | TPS61376RYHR | TPS61376RYHR | TPS61376RYHR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | |
| Output Voltage | 4.5 to 25 volts | 4.5 to 25 volts | 4.5 volts | 4.5 volts |