Texas Instruments High-Performance Analog Dual 3.3V 1.5V TSSOP LDO Voltage Regulator IC TPS61132PW

Description
3.3V, 90% Efficient SEPIC Converter with 1.5V, 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61132PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.5V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61132PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V, 90% Efficient SEPIC Converter with 1.5V, 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61132PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.5V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61132PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V 1.5V TSSOP LDO Voltage Regulator IC
776-TPS61132PW
Dual 3.3V 1.5V TSSOP LDO Voltage Regulator IC 776-TPS61132PW
3.3V, 90% Efficient SEPIC Converter with 1.5V, 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61132PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.5V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61132PW can be used for catalog matching and distributor lookup.

3.3V, 90% Efficient SEPIC Converter with 1.5V, 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-TSSOP -40 to 85 Product overview: TPS61132PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 3.3V, 1.5V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61132PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - 296-13523-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-13523-5-ND
Voltage Regulators - Linear + Switching 296-13523-5-ND
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP

PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61132PW - 798034-TPS61132PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61132PW
798034-TPS61132PW
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61132PW 798034-TPS61132PW
Manufacturer: Texas Instruments Win Source Part Number: 798034-TPS61132PW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 7 V Function: Any Function Topology: Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) Frequency - Switching: 500kHz Number of Outputs: 2 Voltage/Current - Output 1: 3.3V, 300mA Voltage/Current - Output 2: 1.5V, 320mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Family Name: TPS61132 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): TPS61132RSA; TPS61132PWR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798034-TPS61132PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 7 V
Function: Any Function
Topology: Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1)
Frequency - Switching: 500kHz
Number of Outputs: 2
Voltage/Current - Output 1: 3.3V, 300mA
Voltage/Current - Output 2: 1.5V, 320mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Family Name: TPS61132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): TPS61132RSA; TPS61132PWR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear + Switching - TPS61132PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TPS61132PW
Voltage Regulators - Linear + Switching TPS61132PW
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down/Step-Up (Buck/Boost) (1), Linear (LDO) (1) 500kHz 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TPS61132PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TPS61132PW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TPS61132PW
IC REG DL BUCK/BST/LNR 16TSSOP

IC REG DL BUCK/BST/LNR 16TSSOP

Supplier's Site
Voltage Regulators - Linear + Switching - TPS61132PW - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
TPS61132PW
Voltage Regulators - Linear + Switching TPS61132PW
IC REG DL BUCK/BST/LNR 16TSSOP

IC REG DL BUCK/BST/LNR 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 776-TPS61132PW 296-13523-5-ND 798034-TPS61132PW TPS61132PW TPS61132PW TPS61132PW
Product Name Dual 3.3V 1.5V TSSOP LDO Voltage Regulator IC Voltage Regulators - Linear + Switching PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61132PW Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Package Type Other; TSSOP Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Output Voltage 3.3 volts 3.3 volts
IOUT 0.3200 amps 0.3000 amps
IQ 4.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data