Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
IC REG BOOST PROG 4V 16WQFN
18.5-V OUTPUT, 4.8-A SYNCHRONOUS
18.5-V OUTPUT, 4.8-A SYNCHRONOUS
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS613783QWRTERQ1DKR-ND | TPS613783QWRTERQ1 | TPS613783QWRTERQ1 | TPS613783QWRTERQ1 | TPS613783QWRTERQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 4 to 18.5 volts | 4 volts | 4 volts | 4 to 18.5 volts |