Manufacturer: Texas Instruments
Win Source Part Number: 1317703-TPS61390RTER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 700kHz
Voltage - Output (Max): 85V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 20V
Synchronous Rectifier: No
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS61390RTERTR,2
Base Product Number: TPS61390
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
Switching Voltage Regulators 85-VOUT boost converter with current mirror and sample and hold 16-WQFN -40 to 125
IC POWER MANAGEMENT
Boost Switching Regulator IC Positive Adjustable 20V 1 Output 16-WFQFN Exposed Pad
IC REG BOOST ADJ 16WQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317703-TPS61390RTER | 296-TPS61390RTERDKR-ND | TPS61390RTER | TPS61390RTER | TPS61390RTER | TPS61390RTER |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 700 kHz | 700 kHz | 700 kHz | 700 kHz | 700 kHz |