Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055673-TPS61030PWPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BOOST ADJ 3.6A 16HTSSOP
IC REG BOOST ADJ 3.6A 16HTSSOP
Switching Voltage Regulators 1Adj 1-A 96% Eff Boost Converter
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61030PWPRG4 | 055673-TPS61030PWPRG4 | TPS61030PWPRG4-ND | TPS61030PWPRG4 | TPS61030PWPRG4 | TPS61030PWPRG4 | TPS61030PWPRG4 |
| Product Name | TPS61030 Adjustable, 4-A Switch, 96% Efficient Boost Converter w/20?A Iq in TSSOP-16 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61030PWPRG4 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; HTSSOP,QFN | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |