3-A High Voltage Boost Converter with Soft-start and Programmable Switching Frequency 14-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034285-TPS61175PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 200kHz to 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: TPS61175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-HTSSOP
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.9V
Maximum Output Voltage: 38V
Minimum Input Voltage: 2.9V
Alternative Parts (Cross-Reference): LT3489EMS8E#TR; LT3489EMS8E; LT3489EMS8E#TRPBF;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 2.9V 1 Output 3A (Switch) 14-PowerTSSOP (0.173", 4.40mm Width)
IC REG MULTI CONFG ADJ 14HTSSOP
IC REG MULTI CONFG ADJ 14HTSSOP
IC REG MULTI CONFG ADJ 14HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61175PWPR | 034285-TPS61175PWPR | 296-24013-1-ND | TPS61175PWPR | TPS61175PWPR | TPS61175PWPR | TPS61175PWPR |
| Product Name | TPS61175 3-A High Voltage Boost Converter with Soft-start and Programmable Switching Frequency | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61175PWPR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost, Flyback, SEPIC | Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; HTSSOP | SSOP; Other; 14-HTSSOP | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | SSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.9 to 38 volts | 2.9 volts | 2.9 to 38 volts | 2.9 to 38 volts | 2.9 volts | 2.9 volts |