Texas Instruments TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 TPS61031PWPRG4

Description
3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 - TPS61031PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16
TPS61031PWPRG4
TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 TPS61031PWPRG4
3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85

3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 16-HTSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61031PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61031PWPRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS61031PWPRG4-ND
"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61031PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61031PWPRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61031PWPRG4
IC REG BOOST 3.3V 3.6A 16HTSSOP

IC REG BOOST 3.3V 3.6A 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61031PWPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61031PWPRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61031PWPRG4
IC REG BOOST 3.3V 3.6A 16HTSSOP

IC REG BOOST 3.3V 3.6A 16HTSSOP

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS61031PWPRG4
Switching Voltage Regulators TPS61031PWPRG4
Switching Voltage Regulators 3.3-V Output 1-A Boost Converter

Switching Voltage Regulators 3.3-V Output 1-A Boost Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61031PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61031PWPRG4
Voltage Regulators - DC DC Switching Regulators TPS61031PWPRG4
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.6A (Switch) 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61031PWPRG4 TPS61031PWPRG4-ND TPS61031PWPRG4 TPS61031PWPRG4 TPS61031PWPRG4 TPS61031PWPRG4
Product Name TPS61031 3.3-V Output, 1-A, 96% Efficient Boost Converter w/20uA Iq in TSSOP-16 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP,QFN Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20133QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
LM25005 7-42V Wide Vin, 2.5A, Current Mode Non-Synchronous Buck Regulator - LM25005MH - Texas Instruments
Specs
Configuration / Function Buck; Buck-Boost
Package Type Other; HTSSOP
Special Features Enable,Frequency Synchronization
View Details
6 suppliers