Texas Instruments TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DRCR

Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote
Description
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62040 is a high-efficiency synchronous step-down DC-DC converter designed for portable battery-powered applications, providing up to 1.2 A output current with a fixed switching frequency of 1.25 MHz and quiescent current of 18 µA. It operates from an input voltage range of 2.5 V to 6.0 V and supports adjustable output voltages from 0.7 V to the input voltage. The device is packaged in a 10-pin VSON (DRC) package measuring 3 mm × 3 mm, with an operating temperature range of −40°C to 85°C. It includes power save mode for light-load efficiency, thermal shutdown, and short-circuit protection.

Datasheet Summary
Powered by GS/AI

The TPS62040 is a high-efficiency synchronous step-down DC-DC converter designed for portable battery-powered applications, providing up to 1.2 A output current with a fixed switching frequency of 1.25 MHz and quiescent current of 18 µA. It operates from an input voltage range of 2.5 V to 6.0 V and supports adjustable output voltages from 0.7 V to the input voltage. The device is packaged in a 10-pin VSON (DRC) package measuring 3 mm × 3 mm, with an operating temperature range of −40°C to 85°C. It includes power save mode for light-load efficiency, thermal shutdown, and short-circuit protection.

Suppliers

Company
Product
Description
Supplier Links
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 - TPS62040DRCR - Texas Instruments
Dallas, TX, United States
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10
TPS62040DRCR
TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 TPS62040DRCR
Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCR - 034325-TPS62040DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCR
034325-TPS62040DRCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCR 034325-TPS62040DRCR
Manufacturer: Texas Instruments Win Source Part Number: 034325-TPS62040DRCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.7V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034325-TPS62040DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15898-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15898-2-ND
Voltage Regulators - DC DC Switching Regulators 296-15898-2-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15898-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15898-6-ND
Voltage Regulators - DC DC Switching Regulators 296-15898-6-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-15898-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-15898-1-ND
Voltage Regulators - DC DC Switching Regulators 296-15898-1-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62040DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62040DRCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62040DRCR
IC REG BUCK ADJ 1.2A 10VSON

IC REG BUCK ADJ 1.2A 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62040DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62040DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62040DRCR
IC REG BUCK ADJ 1.2A 10VSON

IC REG BUCK ADJ 1.2A 10VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62040DRCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62040DRCR
Voltage Regulators - DC DC Switching Regulators TPS62040DRCR
IC REG BUCK ADJ 1.2A 10VSON

IC REG BUCK ADJ 1.2A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62040DRCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62040DRCR
Voltage Regulators - DC DC Switching Regulators TPS62040DRCR
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62040DRCR 034325-TPS62040DRCR 296-15898-2-ND TPS62040DRCR TPS62040DRCR TPS62040DRCR TPS62040DRCR
Product Name TPS62040 Adjustable, 1.2-A, 95% Efficient Step-Down Converter, 18uA, MSOP-10 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62040DRCR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; MSOP-PowerPAD,VSON Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 volts 0.7000 to 6 volts 0.7000 volts 0.7000 volts 0.7000 to 6 volts
Unlock Full Specs
to access all available technical data