Boost Switching Regulator IC Positive Programmable 3V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 3V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 3V 1 Output 16-WFQFN Exposed Pad
Win Source Part Number: 978692-TPS61378QWRTE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Programmable
Function: Step-Up
Topology: Boost
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 18.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: Yes
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS61378QWRTERQ1
Base Product Number: TPS61378
Boost Switching Regulator IC Positive Programmable 3V 1 Output - 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 3V 1 Output 16-WFQFN Exposed Pad
18V OUTPUT, 4.8A SYNCHRONOUS BOO
IC REG BOOST PROG 3V 16WQFN
18V OUTPUT, 4.8A SYNCHRONOUS BOO
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS61378QWRTERQ1CT-ND | 978692-TPS61378QWRTERQ1 | 815-TPS61378QWRTERQ1 | TPS61378QWRTERQ1 | TPS61378QWRTERQ1 | TPS61378QWRTERQ1 | TPS61378QWRTERQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Boost Switching Regulator IC Positive Programmable 3V 1 Output - 16-WFQFN Exposed Pad | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | Adjustable / Variable | |||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; Tape & Reel | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 to 18.5 volts | 3 to 18.5 volts | 3 volts | 3 volts |