Texas Instruments TPS61241 5V, 500mA, 4MHz Step-Up DC/DC Converter TPS61241YFFT

Description
5V, 500mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
5V, 500mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61241 5V, 500mA, 4MHz Step-Up DC/DC Converter - TPS61241YFFT - Texas Instruments
Dallas, TX, United States
TPS61241 5V, 500mA, 4MHz Step-Up DC/DC Converter
TPS61241YFFT
TPS61241 5V, 500mA, 4MHz Step-Up DC/DC Converter TPS61241YFFT
5V, 500mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85

5V, 500mA, 4MHz Step-Up DC/DC Converter 6-DSBGA -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS61241YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS61241YFFTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS61241YFFTTR-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS61241YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS61241YFFTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS61241YFFTCT-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA (Switch) 6-UFBGA, DSBGA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61241YFFT - 798039-TPS61241YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61241YFFT
798039-TPS61241YFFT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61241YFFT 798039-TPS61241YFFT
Manufacturer: Texas Instruments Win Source Part Number: 798039-TPS61241YFFT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-UFBGA, DSBGA Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 3.5MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA (Switch) Family Name: TPS61241 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 6-DSBGA Input Voltage MIN: 3.2V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX8969EWL42+; MAX8969EWL42+T ; MAX8969EWL53+; MAX8969EWL53+T ; Introduction Date: May 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798039-TPS61241YFFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-UFBGA, DSBGA
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA (Switch)
Family Name: TPS61241
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-DSBGA
Input Voltage MIN: 3.2V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8969EWL42+; MAX8969EWL42+T ; MAX8969EWL53+; MAX8969EWL53+T ;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61241YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61241YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61241YFFT
IC REG BOOST 5V 600MA 6DSBGA

IC REG BOOST 5V 600MA 6DSBGA

Supplier's Site
IC REG BOOST 5V 0.6A SYNC 6DSBGA - 815-TPS61241YFFT - Utmel Electronic Limited
Hong Kong, China
IC REG BOOST 5V 0.6A SYNC 6DSBGA
815-TPS61241YFFT
IC REG BOOST 5V 0.6A SYNC 6DSBGA 815-TPS61241YFFT
IC REG BOOST 5V 0.6A SYNC 6DSBGA

IC REG BOOST 5V 0.6A SYNC 6DSBGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61241YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61241YFFT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61241YFFT
IC REG BOOST 5V 600MA 6DSBGA

IC REG BOOST 5V 600MA 6DSBGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61241YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61241YFFT
Voltage Regulators - DC DC Switching Regulators TPS61241YFFT
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA (Switch) 6-UFBGA, DSBGA

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA (Switch) 6-UFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61241YFFT 296-TPS61241YFFTTR-ND 798039-TPS61241YFFT TPS61241YFFT 815-TPS61241YFFT TPS61241YFFT TPS61241YFFT
Product Name TPS61241 5V, 500mA, 4MHz Step-Up DC/DC Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61241YFFT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IC REG BOOST 5V 0.6A SYNC 6DSBGA PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost; Boost
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA Other; 6-UFBGA, DSBGA
Special Features Enable,Light Load Efficiency,Load Disconnect Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data