1.2A Switch, High Voltage Boost Converter in 2x2mm QFN Package 6-SON -40 to 85
Boost, Buck-Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 960mA (Switch) 6-WDFN Exposed Pad
Boost, Buck-Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 960mA (Switch) 6-WDFN Exposed Pad
Boost, Buck-Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 960mA (Switch) 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034284-TPS61170DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Buck-Boost, Flyback, SEPIC
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 960mA (Switch)
Family Name: TPS61170
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 38V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LT3467EDDB#TRMPBF; LT3467EDDB#TR; LT3467EDDB#TRPBF; LT3467EDDB#PBF;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking
Boost, Buck-Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 960mA (Switch) 6-WDFN Exposed Pad
IC REG MULT CONFG ADJ 960MA 6SON
IC REG MULT CONFG ADJ 960MA 6SON
IC REG MULT CONFG ADJ 960MA 6SON
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61170DRVR | 296-22945-2-ND | 034284-TPS61170DRVR | TPS61170DRVR | TPS61170DRVR | TPS61170DRVR | TPS61170DRVR |
| Product Name | TPS61170 1.2A Switch, High Voltage Boost Converter in 2x2mm QFN Package | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61170DRVR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost; Buck-Boost | Boost; Boost, Buck-Boost, Flyback, SEPIC | Buck; Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Enable,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 3 to 38 volts | 3 to 38 volts | 3 volts | 3 to 38 volts | 3 volts | 3 volts |