Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 6.5A (Switch) 9-VFQFN
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 6.5A (Switch) 9-VFQFN
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 6.5A (Switch) 9-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 844949-TPS61235PRWLR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS61235
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS61235PRWLR-ND, 296-47376-1, 296-47376-2, 296-47376-6
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 6.5A (Switch) 9-VFQFN
IC REG BOOST 5.1V 6.5A 9VQFN
IC REG BOOST 5.1V 6.5A 9VQFN
Switching Voltage Regulators 8-A Valley Current Synchronous Boost Converters with Constant Current Output Feature 9-VQFN-HR -40 to 85
IC REG BOOST 5.1V 6.5A 9VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47376-1-ND | 844949-TPS61235PRWLR | TPS61235PRWLR | TPS61235PRWLR | TPS61235PRWLR | TPS61235PRWLR | TPS61235PRWLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61235PRWLR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; 9-PowerVFQFN | Other; Reel - TR | Other; 9-VFQFN | Other; 9-VFQFN | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 5.1 volts | 5.1 to ? volts | 5.1 volts | 5.1 volts |