The TPS61256 is a 3.5-MHz high-efficiency step-up converter in a 9-pin NanoFree™ DSBGA package with a body size of 1.206 mm × 1.306 mm. It operates from a 2.3-V to 5.5-V input voltage range and supports output currents up to 1500 mA peak at 5.0 V with an input voltage of at least 3.3 V. The device maintains 93% efficiency at 3.5 MHz, features a quiescent current of 37 μA in normal operation and 21 μA in standby mode, and provides ±2% total DC voltage accuracy. It includes power-save mode, thermal shutdown, and overload protection, requiring only three external components for a total solution size under 25 mm². The operating temperature range is -40°C to 125°C.
3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage 9-DSBGA -40 to 85
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 213394-TPS61256YFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.9A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Purpose: Step-Up
Maximum Input Voltage: 4.85V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC REG BOOST 5V 2.4A 9DSBGA
Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A (Switch) 9-UFBGA, DSBGA
IC REG BOOST 5V 2.4A 9DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61256YFFT | 296-50116-2-ND | 213394-TPS61256YFFT | TPS61256YFFT | TPS61256YFFT | TPS61256YFFT |
| Product Name | TPS61256 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61256YFFT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; DSBGA | Other; 9-UFBGA, DSBGA | Other; 9-DSBGA (1.2x1.3) | Other; 9-UFBGA, DSBGA | ||
| Special Features | Enable,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |