Texas Instruments TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode TPS61087DRCRG4

Description
18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85
Request a Quote Datasheet
Description
18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode - TPS61087DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode
TPS61087DRCRG4
TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode TPS61087DRCRG4
18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85

18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61087DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS61087DRCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS61087DRCRG4-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61087DRCRG4 - 1272766-TPS61087DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61087DRCRG4
1272766-TPS61087DRCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61087DRCRG4 1272766-TPS61087DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272766-TPS61087DRCR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 650kHz, 1.2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 3.2A (Switch) Family Name: TPS61087 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Output Voltage MAX: 18.5V Input Voltage MIN: 2.5V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): TPS61087DSCR; TPS61087DSCT; TPS61087DRCT; Introduction Date: February 01, 2008 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272766-TPS61087DRCRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3.2A (Switch)
Family Name: TPS61087
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 18.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): TPS61087DSCR; TPS61087DSCT; TPS61087DRCT;
Introduction Date: February 01, 2008
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS61087DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS61087DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS61087DRCRG4
IC REG BOOST ADJ 3.2A 10VSON

IC REG BOOST ADJ 3.2A 10VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS61087DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS61087DRCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS61087DRCRG4
IC REG BOOST ADJ 3.2A 10VSON

IC REG BOOST ADJ 3.2A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS61087DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS61087DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS61087DRCRG4
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 3.2A (Switch) 10-VFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS61087DRCRG4 TPS61087DRCRG4-ND 1272766-TPS61087DRCRG4 TPS61087DRCRG4 TPS61087DRCRG4 TPS61087DRCRG4
Product Name TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61087DRCRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; VSON,WSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Enable,Frequency Synchronization,Power Good Multiple Outputs; Synchronous Rectification
Output Voltage 3 to 18.5 volts 3 to 18.5 volts 3 volts 3 volts 3 to 18.5 volts
Unlock Full Specs
to access all available technical data