Texas Instruments TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62007DGS

Description
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62007DGS - Texas Instruments
Dallas, TX, United States
TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62007DGS
TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62007DGS
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12517-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12517-5-ND
Voltage Regulators - DC DC Switching Regulators 296-12517-5-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62007DGS - 034317-TPS62007DGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62007DGS
034317-TPS62007DGS
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62007DGS 034317-TPS62007DGS
Manufacturer: Texas Instruments Win Source Part Number: 034317-TPS62007DGS Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 750kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034317-TPS62007DGS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62007DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62007DGS
Voltage Regulators - DC DC Switching Regulators TPS62007DGS
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62007DGS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62007DGS
Voltage Regulators - DC DC Switching Regulators TPS62007DGS
IC REG BUCK 3.3V 600MA 10VSSOP

IC REG BUCK 3.3V 600MA 10VSSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62007DGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62007DGS
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62007DGS
IC REG BUCK 3.3V 600MA 10VSSOP

IC REG BUCK 3.3V 600MA 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62007DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62007DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62007DGS
IC REG BUCK 3.3V 600MA 10VSSOP

IC REG BUCK 3.3V 600MA 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62007DGS 296-12517-5-ND 034317-TPS62007DGS TPS62007DGS TPS62007DGS TPS62007DGS TPS62007DGS
Product Name TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62007DGS Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data