Texas Instruments TPS62005-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter TPS62005QDGSRQ1

Description
Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62005-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter - TPS62005QDGSRQ1 - Texas Instruments
Dallas, TX, United States
TPS62005-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter
TPS62005QDGSRQ1
TPS62005-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter TPS62005QDGSRQ1
Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125

Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter 10-VSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-19427-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-19427-2-ND
Voltage Regulators - DC DC Switching Regulators 296-19427-2-ND
"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005QDGSRQ1 - 900865-TPS62005QDGSRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005QDGSRQ1
900865-TPS62005QDGSRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005QDGSRQ1 900865-TPS62005QDGSRQ1
Manufacturer: Texas Instruments Win Source Part Number: 900865-TPS62005QDGSR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Package: Reel - TR Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: TPS62005 Categories: Integrated Circuits (ICs) Case / Package: 10-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-19427-1-NDR, 296-19427-1-NDR, 296-19427-1, 296-19427-2-NDR, -296-19427-1, 296-19427-2, -296-19427-1-ND, -TPS62005QDGSRQ1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900865-TPS62005QDGSRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS62005
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-19427-1-NDR, 296-19427-1-NDR, 296-19427-1, 296-19427-2-NDR, -296-19427-1, 296-19427-2, -296-19427-1-ND, -TPS62005QDGSRQ1-NDR

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62005QDGSRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62005QDGSRQ1
Voltage Regulators - DC DC Switching Regulators TPS62005QDGSRQ1
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62005QDGSRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62005QDGSRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62005QDGSRQ1
IC REG BUCK 1.8V 600MA 10VSSOP

IC REG BUCK 1.8V 600MA 10VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62005QDGSRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62005QDGSRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62005QDGSRQ1
IC REG BUCK 1.8V 600MA 10VSSOP

IC REG BUCK 1.8V 600MA 10VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62005QDGSRQ1 296-19427-2-ND 900865-TPS62005QDGSRQ1 TPS62005QDGSRQ1 TPS62005QDGSRQ1 TPS62005QDGSRQ1
Product Name TPS62005-Q1 Automotive Catalog High-Efficiency Step-Down Low Power DC-DC Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62005QDGSRQ1 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20123QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details