Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 4A (Switch) 16-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1320792-TPS61282DYFF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4A (Switch)
Output Type: Programmable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.3MHz
Voltage - Output (Max): 4.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 4.85V
Voltage - Output (Min/Fixed): 3.15V
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA (1.67x1.67)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS61282DYFFR-ND,296
Base Product Number: TPS61282
RoHS Status: ROHS3 Compliant
IC REG BOOST PROG 4A 16DSBGA
Boost Switching Regulator IC Positive Programmable 3.15V 1 Output 4A (Switch) 16-UFBGA, DSBGA
IC REG BOOST PROG 4A 16DSBGA
IC REG BOOST PROG 4A 16DSBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52010-2-ND | 1320792-TPS61282DYFFR | TPS61282DYFFR | TPS61282DYFFR | TPS61282DYFFR | TPS61282DYFFR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| Package Type | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.15 to 4.4 volts | 3.15 volts | 3.15 to 4.4 volts | 3.15 volts |