Manufacturer: Texas Instruments
Win Source Part Number: 1317700-TPS613785QWR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Programmable
Function: Step-Up
Topology: Boost
Frequency - Switching: 200kHz ~ 2.2MHz
Voltage - Output (Max): 18.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 4V
Synchronous Rectifier: Yes
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS613785QWRTERQ
RoHS Status: ROHS3 Compliant
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
Boost Switching Regulator IC Positive Programmable 4V 1 Output 16-WFQFN Exposed Pad
18.5-V OUTPUT, 4.8-A SYNCHRONOUS
18.5-V OUTPUT, 4.8-A SYNCHRONOUS
IC REG BOOST PROG 4V 16WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317700-TPS613785QWRTERQ1 | 296-TPS613785QWRTERQ1TR-ND | TPS613785QWRTERQ1 | TPS613785QWRTERQ1 | TPS613785QWRTERQ1 | TPS613785QWRTERQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Adjustable / Variable | ||
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 200 to 2200 kHz | 200 to 2200 kHz | 200 to 2200 kHz | 200 kHz | 200 to 2200 kHz | 200 to 2200 kHz |