Adjustable, 95% Efficient Boost Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-QFN -40 to 85
Handheld/Mobile Devices PMIC 16-QFN (4x4)
Adjustable, 95% Efficient Boost Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications 16-QFN -40 to 85 Product overview: TPS61120RSAR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, QFN, LDO Voltage Regulator IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS61120RSAR can be used for catalog matching and distributor lookup.
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS61120RSAR | 296-16980-2-ND | 761-TPS61120RSAR |
| Product Name | TPS61120 Adjustable, 95% Efficient Boost Converter with 200-mA LDO for 1-Cell LiIon or Dual-Cell Applications | Power Management - Specialized | Dual Boost QFN LDO Voltage Regulator IC |
| Configuration / Function | Boost | ||
| Package Type | Other; QFN,TSSOP | Other; 16-VQFN Exposed Pad | Other; VQFN |
| Special Features | Enable,Light Load Efficiency,Load Disconnect,Power Good | ||
| Output Voltage | 2.5 to 5.5 volts | 5.5 volts | |
| IOUT | 0.2000 amps | 0.3200 amps |