5-V, 1.85-A BOOST CONVERTER WITH
IC REG BOOST 5V SOT583
IC REG BOOST 5V SOT583
IC REG BOOST 5V SOT583
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS610333DRLR | 296-TPS610333DRLRTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; SOT-583 | Other; SOT-583 |
| Output Voltage | 5 volts | 5 volts |