PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
Switching Regulator, Current-mode, 1.8A, 800kHz Switching Freq-Max, PDSO20
Dual Output Converter (Boost DC/DC + LDO) for Single/Dual-Cell Applications 20-TSSOP -40 to 85 Product overview: TPS61106PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, Boost, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Boost, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS61106PW can be used for catalog matching and distributor lookup.
IC REG DL BOOST/LNR SYNC 20TSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Up (Boost) Synchronous (1), Linear (LDO) (1) 500kHz 20-TSSOP
IC REG DL BOOST/LNR SYNC 20TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-13517-5-ND | TPS61106PW | 776-TPS61106PW | TPS61106PW | TPS61106PW | TPS61106PW |
| Product Name | Voltage Regulators - Linear + Switching | Dual Boost TSSOP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; TSSOP20 | Other; TSSOP | SSOP | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) |
| Output Voltage | 3.3 volts | 3.3 volts | ||||
| IOUT | 1.8 amps | 0.2700 amps | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |