The TPS61201 is a synchronous boost converter designed to operate with an input voltage range of 0.3V to 5.5V and provide a fixed output voltage of 3.3V. It features a maximum output current of 1.3A and achieves over 90% efficiency at an output current of 300mA when the input voltage is at least 2.4V. The device includes an automatic transition between boost mode and down conversion mode, enhancing its versatility for various applications. The TPS61201 has a low quiescent current of less than 55OºA, making it suitable for battery-powered devices. It supports startup into full load at an input voltage as low as 0.5V and can be disabled to minimize battery drain during shutdown. The converter is packaged in a compact 3mm x 3mm VSON-10 package, which is beneficial for space-constrained designs. Additionally, it includes features such as programmable undervoltage lockout, output short circuit protection, and overtemperature protection, ensuring reliable operation across a range of conditions. This product is ideal for applications including portable audio players, personal medical devices, and solar-powered products.
0.3V Input, 3.3V Output Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN 10-VSON -40 to 85
IC REG BST 3.3V 1.2A SYNC 10SON Product overview: TPS61201DRCTG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61201DRCTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112251-TPS61201DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 1.25MHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61201DRCTG4 | 739-TPS61201DRCTG4 | 1112251-TPS61201DRCTG4 |
| Product Name | TPS61201 0.3V Input, 3.3V Output Voltage Boost Converter with 1.3A Switches and 'Down Mode' in a 3x3 QFN | 3.3V 1.2A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61201DRCTG4 |
| Configuration / Function | Boost | Boost | |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed |
| Package Type | Other; VSON | Other; VSON | Other; 10-VSON (3x3) |
| Special Features | Enable,Adjustable UVLO,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |