Texas Instruments TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62007DGSG4

Description
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 - TPS62007DGSG4 - Texas Instruments
Dallas, TX, United States
TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10
TPS62007DGSG4
TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 TPS62007DGSG4
3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62007DGSG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62007DGSG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62007DGSG4-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62007DGSG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62007DGSG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62007DGSG4
IC REG BUCK 3.3V 600MA 10VSSOP

IC REG BUCK 3.3V 600MA 10VSSOP

Supplier's Site Datasheet
IC REG BCK 3.3V 0.6A SYNC 10MSOP - 815-TPS62007DGSG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BCK 3.3V 0.6A SYNC 10MSOP
815-TPS62007DGSG4
IC REG BCK 3.3V 0.6A SYNC 10MSOP 815-TPS62007DGSG4
IC REG BCK 3.3V 0.6A SYNC 10MSOP

IC REG BCK 3.3V 0.6A SYNC 10MSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62007DGSG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62007DGSG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62007DGSG4
IC REG BUCK 3.3V 600MA 10VSSOP

IC REG BUCK 3.3V 600MA 10VSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62007DGSG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62007DGSG4
Voltage Regulators - DC DC Switching Regulators TPS62007DGSG4
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62007DGSG4 TPS62007DGSG4-ND TPS62007DGSG4 815-TPS62007DGSG4 TPS62007DGSG4 TPS62007DGSG4
Product Name TPS62007 3.3-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BCK 3.3V 0.6A SYNC 10MSOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Internal Current Limit; Synchronous Rectification; Adjustable Current Limit,Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data