TPS6128xA Low Voltage Front-end Power Management IC 16-DSBGA -40 to 85
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 4A (Switch) 16-UFBGA, DSBGA
TPS6128xA low Voltage 4A front end power management IC 16-DSBGA -40 to 85 Product overview: TPS61282AYFFR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61282AYFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 804317-TPS61282AYFFR
Packaging: Reel
Mounting Style: SMD
Current - Output: 4A (Switch)
Output Type: Programmable
Function: Step-Up
Topology: Boost
Frequency - Switching: 2.3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Output (Min/Fixed): 2.85V
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA (1.67x1.67)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 4.85V
Maximum Output Voltage: 4.4V
Manufacturer Package: 16-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS61282
Switching Voltage Regulators Low Volt Front-end Power Management IC
Boost Switching Regulator IC Positive Programmable 2.85V 1 Output 4A (Switch) 16-UFBGA, DSBGA
IC REG BOOST PROG 4A 16DSBGA
IC REG BOOST PROG 4A 16DSBGA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61282AYFFR | 296-40828-1-ND | 739-TPS61282AYFFR | 804317-TPS61282AYFFR | TPS61282AYFFR | TPS61282AYFFR | TPS61282AYFFR | TPS61282AYFFR |
| Product Name | TPS61282A TPS6128xA Low Voltage Front-end Power Management IC | Voltage Regulators - DC DC Switching Regulators | 4A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61282AYFFR | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | ||||
| Special Features | Internal Current Limit; Adjustable Current Limit,Enable,Output Discharge | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 2.85 to 4.4 volts | 2.85 to 4.4 volts | 4.4 volts | 4.4 volts | 2.85 to 4.4 volts | 2.85 volts |