Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 810369-TPS61178RNWR
Packaging: Reel
Mounting Style: SMD
Current - Output: 10A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 4.5V
Synchronous Rectifier: Yes
Supplier Device Package: 13-VQFN-HR (3x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 20V
Maximum Output Voltage: 20V
Manufacturer Package: 13-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
IC REG BOOST ADJ 10A 13VQFN
Boost Switching Regulator IC Positive Adjustable 4.5V 1 Output 10A (Switch) 13-PowerVFQFN
IC REG BOOST ADJ 10A 13VQFN
IC REG BOOST ADJ 10A 13VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-50115-6-ND | 810369-TPS61178RNWR | TPS61178RNWR | TPS61178RNWR | TPS61178RNWR | TPS61178RNWR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61178RNWR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | Other; 13-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 4.5 to 20 volts | 20 volts | 4.5 to 20 volts | 4.5 volts | 4.5 volts |