The TPS61087 is a high-frequency step-up DC-DC converter with a 3.2-A switch, capable of delivering up to 18.5-V output from a 2.5-V to 6-V input, with selectable switching frequencies of 650 kHz or 1.2 MHz. It is available in a 10-pin VSON package measuring 3.00 mm × 3.00 mm and operates over a junction temperature range of -40°C to 85°C for the TPS61087DRCTG4 variant. The device includes adjustable soft-start, thermal shutdown, and undervoltage lockout. External compensation enables optimization for specific application conditions.
18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112204-TPS61087DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 650kHz, 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 18.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG BOOST ADJ 3.2A 10SON
| Texas Instruments | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS61087DRCTG4 | 1112204-TPS61087DRCTG4 | 815-TPS61087DRCTG4 |
| Product Name | TPS61087 18.5V, 3.2A, 650kHz / 1.2MHz Step-Up DC-DC Converter with Forced PWM Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61087DRCTG4 | IC REG BOOST ADJ 3.2A 10SON |
| Configuration / Function | Boost | Boost | |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | Other; VSON,WSON | Other; 10-VSON (3x3) | |
| Special Features | Enable,Frequency Synchronization,Power Good | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 3 to 18.5 volts | 3 volts |