1.6A BATTERY CHARGE CONTROLLER, 600kHz SWITCHING FREQ-MAX, PQCC16, 4 X 4 MM, PLASTIC, QFN-16 Product overview: TPS61130RSARG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 600kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, 600kHz, QFN, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS61130RSARG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 707920-TPS61130RSARG
Series: TPS series
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 739-TPS61130RSARG4 | 707920-TPS61130RSARG4 |
| Product Name | 1.6A 600kHz QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS61130RSARG4 |
| Package Type | Other; VQFN | |
| Output Voltage | 5.5 volts | |
| IOUT | 0.3200 amps |