The TPS61073DDCR is an adjustable boost converter from Texas Instruments designed to deliver up to 600 mA of output current with an efficiency of up to 90%. It operates over an input voltage range of 0.9 V to 5.5 V, making it suitable for battery-powered applications, including single-cell alkaline, NiCd, NiMH, and Li-ion batteries. The output voltage can be adjusted up to 5.5 V using an external resistor divider. The device features a power-save mode for improved efficiency at low output power and includes protection features such as overtemperature protection and load disconnect during shutdown. Packaged in a compact 6-pin ThinSOT-23, the TPS61073DDCR is ideal for applications requiring a small footprint and efficient power management.
Adjustable, 600-mA Switch, 90% Efficient PFM/PWM Boost Converter in ThinSOT-23 6-SOT -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034252-TPS61073DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.3V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6
Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6
IC REG BOOST ADJ 500MA TSOT23-6
Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 500mA (Switch) SOT-23-6 Thin, TSOT-23-6
IC REG BOOST ADJ 500MA TSOT23-6
IC REG BST ADJ 500MA SOT23
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS61073DDCR | 034252-TPS61073DDCR | 296-21898-1-ND | TPS61073DDCR | TPS61073DDCR | TPS61073DDCR | TPS61073DDCR |
| Product Name | TPS61073 Adjustable, 600-mA Switch, 90% Efficient PFM/PWM Boost Converter in ThinSOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS61073DDCR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | Boost | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | |
| Special Features | Enable,Load Disconnect,Light Load Efficiency | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 volts |